CTS Corporation Crystals 403C11A32M00000

Description
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403C11A32M00000CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C11A32M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C11A32M00000TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 403 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 32 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators- Crystals
Series: 403
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 32 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
Crystal, 32Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts - 75AJ0324 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts
75AJ0324
Crystal, 32Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts 75AJ0324
CRYSTAL, 32MHZ, 10PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 10PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 110-403C11A32M00000CT-ND 75AJ0324 403C11A32M00000 403C11A32M00000
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystal, 32Mhz, 10Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data