CTS Corporation Crystals 403C11A20M00000

Description
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403C11A20M00000TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C11A20M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C11A20M00000CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 10PF SMD

CRYSTAL 20.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 110-403C11A20M00000TR-ND 403C11A20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details