CTS Corporation Crystals 402WF40012ITR

Description
2.0MM X 1.6MM IOT ENHANCED QUART
Request a Quote Datasheet
Description
2.0MM X 1.6MM IOT ENHANCED QUART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-402WF40012ITR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM IOT ENHANCED QUART

2.0MM X 1.6MM IOT ENHANCED QUART

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-402WF40012ITR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X078-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details