CTS Corporation Crystals 402WF25015HTR

Description
CRYSTAL 25.0000 MHZ 6PF SMD
Request a Quote Datasheet
Description
CRYSTAL 25.0000 MHZ 6PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-402WF25015HTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000 MHZ 6PF SMD

CRYSTAL 25.0000 MHZ 6PF SMD

Buy Now Datasheet
Crystals - 110-402WF25015HTRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000 MHZ 6PF SMD

CRYSTAL 25.0000 MHZ 6PF SMD

Buy Now Datasheet
Crystals - 110-402WF25015HTRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000 MHZ 6PF SMD

CRYSTAL 25.0000 MHZ 6PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-402WF25015HTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - CSM-8Q - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 to 36 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details