CTS Corporation Crystals 402F48033CDR

Description
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F48033CDR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 18PF SMD

CRYSTAL 48.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F48033CDR-ND 402F48033CDR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-8-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 6727593 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details