32MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CRYSTAL 32.0000MHZ 10PF SMD
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals | Crystals |
| Product Number | 110-402F32011CARTR-ND | 402F32011CAR | 402F32011CAR | 402F32011CAR |
| Product Name | Crystals | Crystal Resonator | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 10 ppm | 10 ppm | ||
| Load Capacitance | 10 pF | 10 pF | 10 pF |