CTS Corporation Crystals 402F30033CAT

Description
30MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F30033CAT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 10PF SMD

CRYSTAL 30.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F30033CAT-ND 402F30033CAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-10-30B-CKL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details