Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Memory - Modules
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 670MHz
Frequency Stability: ±7.5ppm
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm
| Win Source Electronics | |
|---|---|
| Product Category | Flash Memory Cards |
| Product Number | 402F30011CAR |
| Product Name | Memory - Modules |