CTS Corporation Crystals 402F27111CLT

Description
27.12MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F27111CLT-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 12PF SMD

CRYSTAL 27.1200MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F27111CLT-ND 402F27111CLT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 42 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details