CTS Corporation Crystals 402F250XXCLR

Description
25MHz ±15ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±15ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F250XXCLR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

25MHz ±15ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F250XXCLR-ND 402F250XXCLR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-100-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 160-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details