CTS Corporation Crystals 402F25022IAT

Description
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F25022IAT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F25022IAT-ND 402F25022IAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7753694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details