CTS Corporation Crystals 402F2501XIAR

Description
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-402F2501XIARDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-402F2501XIARCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-402F2501XIARTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 110-402F2501XIARDKR-ND 402F2501XIAR 402F2501XIAR
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm 15 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-060-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers
Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details