CTS Corporation Crystals 402F25012IDR

Description
25MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F25012IDR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F25012IDR-ND 402F25012IDR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X170-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details