CTS Corporation Crystals 402F24011CKT

Description
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F24011CKT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F24011CKT-ND 402F24011CKT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-40.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details