CTS Corporation Crystals 402F200XXCJT

Description
20MHz ±15ppm Crystal 9pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±15ppm Crystal 9pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F200XXCJT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±15ppm Crystal 9pF 100 Ohms 4-SMD, No Lead

20MHz ±15ppm Crystal 9pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 9PF SMD

CRYSTAL 20.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F200XXCJT-ND 402F200XXCJT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36Q-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7VT1A-0.3-32.768KHZ-12.5PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details