CTS Corporation Crystals 402F1921XIAT

Description
19.2MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 402F1921XIAT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 19.2000MHZ 10PF SMD

CRYSTAL 19.2000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 402F1921XIAT-ND 402F1921XIAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 8149465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 25 MHz
View Details
Surface Mount Crystals - ECS-120-8-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers