CTS Corporation Crystals, Oscillators, Resonators - Oscillators 357LB3I027M0000

Description
Win Source Part Number: 1340385-357LB3I027M0 000 Category: Crystals, Oscillators, Resonators - Oscillators Series: 357 Type: VCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Frequency: 27 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 30mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340385-357LB3I027M0 000 Category: Crystals, Oscillators, Resonators - Oscillators Series: 357 Type: VCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Frequency: 27 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 30mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1340385-357LB3I027M0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340385-357LB3I027M0000
Crystals, Oscillators, Resonators - Oscillators 1340385-357LB3I027M0000
Win Source Part Number: 1340385-357LB3I027M0 000 Category: Crystals, Oscillators, Resonators - Oscillators Series: 357 Type: VCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Frequency: 27 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 30mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±50ppm REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information

Win Source Part Number: 1340385-357LB3I027M0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 357
Type: VCXO
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Frequency: 27 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 30mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±50ppm
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information

Buy Now Datasheet
Oscillators - 110-357LB3I027M0000DKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

27MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-357LB3I027M0000TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

27MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-357LB3I027M0000CT-ND - DigiKey
Thief River Falls, MN, United States
27MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

27MHz VCXO HCMOS, TTL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1340385-357LB3I027M0000 110-357LB3I027M0000DKR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type VCXO VCXO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 27 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data