Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1094494-353SB3A015R
Type: VCXO
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Frequency: 1.544MHz
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 30mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 60°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1094494-353SB3A015R |
| Product Name | Oscillators - 353SB3A015R |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount |
| Frequency | 1.54 MHz |