CTS Corporation Oscillators 347LB3I1228T

Description
122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-347LB3I1228TTR-ND - DigiKey
Thief River Falls, MN, United States
122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-347LB3I1228TCT-ND - DigiKey
Thief River Falls, MN, United States
122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-347LB3I1228TDKR-ND - DigiKey
Thief River Falls, MN, United States
122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

122.88MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 347LB3I1228T - ODG (Origin Data Global)
Shenzhen, China
Oscillators
347LB3I1228T
Oscillators 347LB3I1228T
XTAL OSC VCXO 122.8800MHZ LVPECL

XTAL OSC VCXO 122.8800MHZ LVPECL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number 110-347LB3I1228TTR-ND 347LB3I1228T
Product Name Oscillators Oscillators
Oscillator Type VCXO VCXO; VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - SA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details