2.5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.15W PC Pins, Board Locks
POT 2.5K OHM 0.15W CARBON LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | CT2252-ND | 296XD252B1N |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |