CTS Corporation Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 284TBCF103A26A1

Description
Win Source Part Number: 1337996-284TBCF103A2 6A1 Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 284 Termination Style: Solder Lug Features: Long Life Package: Tray Standard Package: 1 Tolerance: ±10% Power (Watts): 0.25W, 1/4W Actuator Type: Flatted Actuator Length: 0.787" (20.00mm) Resistance (Ohms): 10k Bushing Thread: M7 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 250° Actuator Diameter: 0.236" (6.00mm) Size - Body: Round - 0.630" Dia (16.00mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: CTS Electrocomponents California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337996-284TBCF103A2 6A1 Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 284 Termination Style: Solder Lug Features: Long Life Package: Tray Standard Package: 1 Tolerance: ±10% Power (Watts): 0.25W, 1/4W Actuator Type: Flatted Actuator Length: 0.787" (20.00mm) Resistance (Ohms): 10k Bushing Thread: M7 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 250° Actuator Diameter: 0.236" (6.00mm) Size - Body: Round - 0.630" Dia (16.00mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: CTS Electrocomponents California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1337996-284TBCF103A26A1 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1337996-284TBCF103A26A1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1337996-284TBCF103A26A1
Win Source Part Number: 1337996-284TBCF103A2 6A1 Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 284 Termination Style: Solder Lug Features: Long Life Package: Tray Standard Package: 1 Tolerance: ±10% Power (Watts): 0.25W, 1/4W Actuator Type: Flatted Actuator Length: 0.787" (20.00mm) Resistance (Ohms): 10k Bushing Thread: M7 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 250° Actuator Diameter: 0.236" (6.00mm) Size - Body: Round - 0.630" Dia (16.00mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: CTS Electrocomponents California Prop 65: Warning Information

Win Source Part Number: 1337996-284TBCF103A26A1
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Series: 284
Termination Style: Solder Lug
Features: Long Life
Package: Tray
Standard Package: 1
Tolerance: ±10%
Power (Watts): 0.25W, 1/4W
Actuator Type: Flatted
Actuator Length: 0.787" (20.00mm)
Resistance (Ohms): 10k
Bushing Thread: M7 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 250°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Round - 0.630" Dia (16.00mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: CTS Electrocomponents
California Prop 65: Warning Information

Buy Now Datasheet
Rotary Potentiometers, Rheostats - CT3033-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CT3033-ND
Rotary Potentiometers, Rheostats CT3033-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
CTS CORPORATION Pilot Devices 284TBCF103A26A1

CTS CORPORATION Pilot Devices 284TBCF103A26A1

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 284TBCF103A26A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
284TBCF103A26A1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 284TBCF103A26A1
POT 10K OHM 1/4W PLASTIC LINEAR

POT 10K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1337996-284TBCF103A26A1 CT3033-ND 284TBCF103A26A1
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details