CTS Corporation Rotary Potentiometers, Rheostats 270X232A104B1B1

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.25W, 1/4W PC Pins, Board Locks
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.25W, 1/4W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CT2230-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CT2230-ND
Rotary Potentiometers, Rheostats CT2230-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.25W, 1/4W PC Pins, Board Locks

100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Carbon 0.25W, 1/4W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats
Manufacturer: CTS Electrocomponents Category: Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats Series: 270 Package: Bulk Product Status: Active Resistance (Ohms): 100k Tolerance: ±20% Built in Switch: Rotary, SPST Taper: Linear

Manufacturer: CTS Electrocomponents
Category: Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats
Series: 270
Package: Bulk
Product Status: Active
Resistance (Ohms): 100k
Tolerance: ±20%
Built in Switch: Rotary, SPST
Taper: Linear

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 270X232A104B1B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
270X232A104B1B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 270X232A104B1B1
POT 100K OHM 1/4W CARBON LINEAR

POT 100K OHM 1/4W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number CT2230-ND 270X232A104B1B1
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details