CTS Corporation Trimmer Potentiometers 262XR504B

Description
500 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 262XR504B-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
262XR504B-ND
Trimmer Potentiometers 262XR504B-ND
500 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

500 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1036199-262XR504B
Potentiometers, Variable Resistors - Trimmer Potentiometers 1036199-262XR504B
Win Source Part Number: 1036199-262XR504B Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 262 Termination Style: PC Pins Package: Bulk Standard Package: 1,500 Tolerance: ±20% Power (Watts): 0.15W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.370" x 0.394" Face (9.40mm x 10.00mm) Alternative Parts (Cross-Reference): PT10LV10-504A2020; PT10LH01-504A2020; 3319P-1-504; CB10LV474M; 416PA504M; 3306W-1-504; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: CTS Electrocomponents Other Names: X262R504B,X262R504B- ND Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1036199-262XR504B
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 262
Termination Style: PC Pins
Package: Bulk
Standard Package: 1,500
Tolerance: ±20%
Power (Watts): 0.15W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Carbon
Resistance: 500 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.370" x 0.394" Face (9.40mm x 10.00mm)
Alternative Parts (Cross-Reference): PT10LV10-504A2020; PT10LH01-504A2020; 3319P-1-504; CB10LV474M; 416PA504M; 3306W-1-504;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: CTS Electrocomponents
Other Names: X262R504B,X262R504B-ND
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 262XR504B-ND 1036199-262XR504B
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0005 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details