CTS Corporation Switches - Navigation Switches, Joystick 254TA103B50B

Description
Win Source Part Number: 1349766-254TA103B50B Category: Switches - Navigation Switches, Joystick Series: 254 Type: Joystick, 2 - Axis Termination Style: PC Pin Package: Tray Voltage Rating - AC: 50 V Voltage Rating - DC: 5 V Standard Package: 200 Output: Analog (Resistive) Switch Function: 360° Directional Actuator Type: Joystick Electrical Life: 1,000,000 Cycles Operating Force: 1.200gfm Mechanical Life: 1,000,000 Cycles Resistance: 10 kOhms Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: CTS Electrocomponents Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349766-254TA103B50B Category: Switches - Navigation Switches, Joystick Series: 254 Type: Joystick, 2 - Axis Termination Style: PC Pin Package: Tray Voltage Rating - AC: 50 V Voltage Rating - DC: 5 V Standard Package: 200 Output: Analog (Resistive) Switch Function: 360° Directional Actuator Type: Joystick Electrical Life: 1,000,000 Cycles Operating Force: 1.200gfm Mechanical Life: 1,000,000 Cycles Resistance: 10 kOhms Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: CTS Electrocomponents Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Navigation Switches, Joystick - 254TA103B50B - Win Source Electronics
Laguna Hills, CA, United States
Switches - Navigation Switches, Joystick
254TA103B50B
Switches - Navigation Switches, Joystick 254TA103B50B
Win Source Part Number: 1349766-254TA103B50B Category: Switches - Navigation Switches, Joystick Series: 254 Type: Joystick, 2 - Axis Termination Style: PC Pin Package: Tray Voltage Rating - AC: 50 V Voltage Rating - DC: 5 V Standard Package: 200 Output: Analog (Resistive) Switch Function: 360° Directional Actuator Type: Joystick Electrical Life: 1,000,000 Cycles Operating Force: 1.200gfm Mechanical Life: 1,000,000 Cycles Resistance: 10 kOhms Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: CTS Electrocomponents Product Status: Obsolete

Win Source Part Number: 1349766-254TA103B50B
Category: Switches - Navigation Switches, Joystick
Series: 254
Type: Joystick, 2 - Axis
Termination Style: PC Pin
Package: Tray
Voltage Rating - AC: 50 V
Voltage Rating - DC: 5 V
Standard Package: 200
Output: Analog (Resistive)
Switch Function: 360° Directional
Actuator Type: Joystick
Electrical Life: 1,000,000 Cycles
Operating Force: 1.200gfm
Mechanical Life: 1,000,000 Cycles
Resistance: 10 kOhms
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: CTS Electrocomponents
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Joysticks
Product Number 254TA103B50B
Product Name Switches - Navigation Switches, Joystick
Electrical Output Resistance; Other; Analog (Resistive)
Unlock Full Specs
to access all available technical data

Similar Products

Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-S-42-2ST8-1 -  - Schmersal Inc.
Specs
Connector 2 x Connector plug M12, 8-pole, A-coding
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
AJ3 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Hall Effect Single Axis Paddle - HPW - OTTO Controls
Specs
Grip Style Contoured
Joystick Technology Hall Effect
Number of Axes 1-Axis Control
View Details
Joysticks - 8427175P - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Resistive (Potentiometric); Dual Axis Potentiometric
View Details