CTS Corporation Switches - Tactile Switches 228ADVAWF

Description
Win Source Part Number: 1351588-228ADVAWF Category: Switches - Tactile Switches Series: 228A Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.20mm x 6.80mm Illumination: Illuminated Illumination Voltage (Nominal): 3 VDC Illumination Type, Color: LED, White Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.00mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228ADVA
Request a Quote Datasheet
Description
Win Source Part Number: 1351588-228ADVAWF Category: Switches - Tactile Switches Series: 228A Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.20mm x 6.80mm Illumination: Illuminated Illumination Voltage (Nominal): 3 VDC Illumination Type, Color: LED, White Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.00mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228ADVA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1351588-228ADVAWF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1351588-228ADVAWF
Switches - Tactile Switches 1351588-228ADVAWF
Win Source Part Number: 1351588-228ADVAWF Category: Switches - Tactile Switches Series: 228A Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.20mm x 6.80mm Illumination: Illuminated Illumination Voltage (Nominal): 3 VDC Illumination Type, Color: LED, White Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.00mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228ADVA

Win Source Part Number: 1351588-228ADVAWF
Category: Switches - Tactile Switches
Series: 228A
Termination Style: PC Pin
Package: Tray
Standard Package: 200
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 7.20mm x 6.80mm
Illumination: Illuminated
Illumination Voltage (Nominal): 3 VDC
Illumination Type, Color: LED, White
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 7.00mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: CTS Electrocomponents
Base Product Number: 228ADVA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1351588-228ADVAWF
Product Name Switches - Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571625-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
H program - HDT - Pushbuttons - HDT-BL-GN-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
6mm Process Sealed Tactile - CB15FP - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details