CTS Corporation Switches - Tactile Switches 228ADS2AYGF

Description
Win Source Part Number: 1351587-228ADS2AYGF Category: Switches - Tactile Switches Series: 228A Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.20mm x 5.40mm Illumination: Illuminated Illumination Voltage (Nominal): 1.9 VDC Illumination Type, Color: LED, Green/Yellow Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228ADS2
Request a Quote Datasheet
Description
Win Source Part Number: 1351587-228ADS2AYGF Category: Switches - Tactile Switches Series: 228A Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.20mm x 5.40mm Illumination: Illuminated Illumination Voltage (Nominal): 1.9 VDC Illumination Type, Color: LED, Green/Yellow Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228ADS2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1351587-228ADS2AYGF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1351587-228ADS2AYGF
Switches - Tactile Switches 1351587-228ADS2AYGF
Win Source Part Number: 1351587-228ADS2AYGF Category: Switches - Tactile Switches Series: 228A Termination Style: PC Pin Package: Tray Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.20mm x 5.40mm Illumination: Illuminated Illumination Voltage (Nominal): 1.9 VDC Illumination Type, Color: LED, Green/Yellow Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: CTS Electrocomponents Base Product Number: 228ADS2

Win Source Part Number: 1351587-228ADS2AYGF
Category: Switches - Tactile Switches
Series: 228A
Termination Style: PC Pin
Package: Tray
Standard Package: 200
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.20mm x 5.40mm
Illumination: Illuminated
Illumination Voltage (Nominal): 1.9 VDC
Illumination Type, Color: LED, Green/Yellow
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: CTS Electrocomponents
Base Product Number: 228ADS2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1351587-228ADS2AYGF
Product Name Switches - Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337233-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details