SWITCH SLIDE DIP SPST 0.1A 20V
SWITCH DIP SLIDE SPST 100MA 20V
SWITCH SLIDE DIP SPST 0.1A 20V
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 119-219G-2ESRCT-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Surface Mount Technology |