The Win Source Electronics Series 219 SMD DIP Switch is designed for surface mount applications and features a compact design suitable for small size applications. It offers SPST configuration with options for 2 to 12 switch positions. The switch includes removable tape seals to withstand IR vapor phase or wave soldering temperatures and is optimized for board washing, making it suitable for use in servers, security systems, and HVAC applications. Electrical specifications include a contact resistance of 25 milliohms initially and 50 milliohms at the end of life, with an insulation resistance of 1000 megohms. The switch can handle a dielectric strength of 500 VAC and has an actuation life of 2000 cycles under specified conditions. The operating temperature range is from -55°C to +85°C, and it is compliant with RoHS standards. Mechanical features include gull-wing and J-bend terminal configurations, with actuator heights available in low profile, medium, and extended options. The product is packaged in anti-static tubes or tape and reel, facilitating easy integration into automated assembly processes.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Circuit: BCD
Number of Positions: 5
Current Rating (Amps): 690mA
Voltage Rating: 600V
Actuator Type: Flatted (3.17mm Dia)
Actuator Level: Flush Recessed
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Voltage Rating | 600 volts |