CTS Corporation Switches - DIP Switches 209-6MSD

Description
SWITCH SLIDE DIP SPST 100MA 20V
Description
SWITCH SLIDE DIP SPST 100MA 20V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
209-6MSD
Switches - DIP Switches 209-6MSD
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category DIP Switches
Product Number 209-6MSD
Product Name Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-2104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details