CTS Corporation Switches - DIP Switches 209-2LPS

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1323864-209-2LPS Category: Switches>DIP Switches Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.180" (4.57mm) Length: 0.258" (6.55mm) Standard Package: 85 Mounting: Through Hole Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2092LPS,209002LPS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1323864-209-2LPS Category: Switches>DIP Switches Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.180" (4.57mm) Length: 0.258" (6.55mm) Standard Package: 85 Mounting: Through Hole Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2092LPS,209002LPS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1323864-209-2LPS - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1323864-209-2LPS
Switches - DIP Switches 1323864-209-2LPS
Manufacturer: CTS Electrocomponents Win Source Part Number: 1323864-209-2LPS Category: Switches>DIP Switches Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.180" (4.57mm) Length: 0.258" (6.55mm) Standard Package: 85 Mounting: Through Hole Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2092LPS,209002LPS RoHS Status: ROHS3 Compliant

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1323864-209-2LPS
Category: Switches>DIP Switches
Packaging: Tube
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.258" (6.55mm)
Standard Package: 85
Mounting: Through Hole
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2092LPS,209002LPS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
209-2LPS
Switches - DIP Switches 209-2LPS
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
209-2LPS
DIP Switches / SIP Switches 209-2LPS
DIP Switches / SIP Switches 2 switch sections SPST

DIP Switches / SIP Switches 2 switch sections SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1323864-209-2LPS 209-2LPS 209-2LPS
Product Name Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 336674 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details