CTS Corporation DIP Switches 209-10LPSFD

Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 209-10LPSFD-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
209-10LPSFD-ND
DIP Switches 209-10LPSFD-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
209-10LPSFD
Switches - DIP Switches 209-10LPSFD
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 209-10LPSFD-ND 209-10LPSFD
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-9101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-116-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-1825059-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details