CTS Corporation DIP Switches 209-10LPS

Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 209-10LPS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
209-10LPS-ND
DIP Switches 209-10LPS-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
209-10LPS
DIP Switches / SIP Switches 209-10LPS
DIP Switches / SIP Switches 10 switch sections SPST

DIP Switches / SIP Switches 10 switch sections SPST

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
209-10LPS
Switches - DIP Switches 209-10LPS
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 209-10LPS-ND 209-10LPS 209-10LPS
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793834 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6S-H Slide DIP Switch - A6S-6102-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 16.18 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1825013-9 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers