CTS Corporation DIP Switches 206-6RA

Description
Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-6RA-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-6RA-ND
DIP Switches 206-6RA-ND
Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-6RA
Switches - DIP Switches 206-6RA
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-6RA
DIP Switches / SIP Switches 206-6RA
DIP Switches / SIP Switches 6 switch sections SPST

DIP Switches / SIP Switches 6 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-6RA-ND 206-6RA 206-6RA
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-8 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
A6TN Slide DIP Switch - A6TN-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 241262 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details