CTS Corporation DIP Switches 206-6ES

Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-6ES-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-6ES-ND
DIP Switches 206-6ES-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-6ES
Switches - DIP Switches 206-6ES
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
206-6ES
DIP Switches/SIP Switches 206-6ES
DIP Switches/SIP Switches 6 switch sections SPST

DIP Switches/SIP Switches 6 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-6ES-ND 206-6ES 206-6ES
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KV-104RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 7.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2396234-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details