Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
SWITCH SLIDE DIP SPST 50MA 24V
DIP Switches/SIP Switches 3 switch sections SPST
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 206-3ES-ND | 206-3ES | 206-3ES |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole |