CTS Corporation Switches - DIP Switches 206-214RAST

Description
Win Source Part Number: 1351365-206-214RAST Category: Switches - DIP Switches Series: 206RA Number of Positions: 4 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Voltage Rating: 24VDC Height Above Board: 0.400" (10.16mm) Length: 0.886" (22.50mm) Standard Package: 25 Body Material: Plastic Circuit: DPST Actuator Type: Slide (Standard) Electrical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351365-206-214RAST Category: Switches - DIP Switches Series: 206RA Number of Positions: 4 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Voltage Rating: 24VDC Height Above Board: 0.400" (10.16mm) Length: 0.886" (22.50mm) Standard Package: 25 Body Material: Plastic Circuit: DPST Actuator Type: Slide (Standard) Electrical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1351365-206-214RAST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1351365-206-214RAST
Switches - DIP Switches 1351365-206-214RAST
Win Source Part Number: 1351365-206-214RAST Category: Switches - DIP Switches Series: 206RA Number of Positions: 4 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Voltage Rating: 24VDC Height Above Board: 0.400" (10.16mm) Length: 0.886" (22.50mm) Standard Package: 25 Body Material: Plastic Circuit: DPST Actuator Type: Slide (Standard) Electrical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents California Prop 65: Warning Information

Win Source Part Number: 1351365-206-214RAST
Category: Switches - DIP Switches
Series: 206RA
Number of Positions: 4
Pitch: 0.100" (2.54mm) , Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.400" (10.16mm)
Length: 0.886" (22.50mm)
Standard Package: 25
Body Material: Plastic
Circuit: DPST
Actuator Type: Slide (Standard)
Electrical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents
California Prop 65: Warning Information

Buy Now Datasheet
DIP Switches - 206-214RAST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-214RAST-ND
DIP Switches 206-214RAST-ND
Dip Switch DPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Dip Switch DPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-214RAST
Switches - DIP Switches 206-214RAST
SWITCH SLIDE DIP DPST 50MA 24V

SWITCH SLIDE DIP DPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-214RAST
DIP Switches / SIP Switches 206-214RAST
DIP Switches / SIP Switches DPST Right Angle 4 switch sections

DIP Switches / SIP Switches DPST Right Angle 4 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1351365-206-214RAST 206-214RAST-ND 206-214RAST 206-214RAST
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 4
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 2-2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details
A6S-H Slide DIP Switch - A6S-2101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers