CTS Corporation DIP Switches 206-211S

Description
Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-211S-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-211S-ND
DIP Switches 206-211S-ND
Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-211S
DIP Switches / SIP Switches 206-211S
DIP Switches / SIP Switches 1 switch section DPDT

DIP Switches / SIP Switches 1 switch section DPDT

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-211S
Switches - DIP Switches 206-211S
SWITCH SLIDE DIP DPST 50MA 24V

SWITCH SLIDE DIP DPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-211S-ND 206-211S 206-211S
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
A6TN Slide DIP Switch - A6TN-6104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825057-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers