CTS Corporation DIP Switches 206-1S

Description
Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-1S-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-1S-ND
DIP Switches 206-1S-ND
Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-1S
DIP Switches / SIP Switches 206-1S
DIP Switches / SIP Switches SPST Epoxy Sealed

DIP Switches / SIP Switches SPST Epoxy Sealed

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-1S
Switches - DIP Switches 206-1S
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-1S-ND 206-1S 206-1S
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2396236-9 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details