CTS Corporation DIP Switches 206-12S

Description
Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-12S-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-12S-ND
DIP Switches 206-12S-ND
Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-12S
Switches - DIP Switches 206-12S
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-12S
DIP Switches / SIP Switches 206-12S
DIP Switches / SIP Switches 12 switch sections SPST

DIP Switches / SIP Switches 12 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-12S-ND 206-12S 206-12S
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321076 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-5104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details