CTS Corporation DIP Switches 206-124S

Description
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-124S-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-124S-ND
DIP Switches 206-124S-ND
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
206-124S
DIP Switches/SIP Switches 206-124S
DIP Switches/SIP Switches 4 switch sections SPDT

DIP Switches/SIP Switches 4 switch sections SPDT

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-124S
Switches - DIP Switches 206-124S
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-124S-ND 206-124S 206-124S
Product Name DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241252 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-7100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 19.8 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2396236-4 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers