CTS Corporation DIP Switches / SIP Switches 206-123ST

Description
DIP Switches / SIP Switches 3 switch sections SPDT
Datasheet
Description
DIP Switches / SIP Switches 3 switch sections SPDT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-123ST
DIP Switches / SIP Switches 206-123ST
DIP Switches / SIP Switches 3 switch sections SPDT

DIP Switches / SIP Switches 3 switch sections SPDT

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-123ST
Switches - DIP Switches 206-123ST
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 206-123ST 206-123ST
Product Name DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6H Slide DIP Switch - A6H-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details