CTS Corporation DIP Switches 206-121S

Description
Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-121S-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-121S-ND
DIP Switches 206-121S-ND
Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
206-121S
Switches - DIP Switches 206-121S
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-121S
DIP Switches / SIP Switches 206-121S
DIP Switches / SIP Switches 1 switch section SPDT

DIP Switches / SIP Switches 1 switch section SPDT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-121S-ND 206-121S 206-121S
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
A6T Slide DIP Switch - A6T-5102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switches - 486-3-160-942TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details