CTS Corporation DIP Switches 204-4LPSTR

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 204-4LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
204-4LPSTR-ND
DIP Switches 204-4LPSTR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
204-4LPSTR
Switches - DIP Switches 204-4LPSTR
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
204-4LPSTR
DIP Switches / SIP Switches 204-4LPSTR
DIP Switches / SIP Switches 4 pole low profile Epoxy Top Tape Seal

DIP Switches / SIP Switches 4 pole low profile Epoxy Top Tape Seal

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 204-4LPSTR-ND 204-4LPSTR 204-4LPSTR
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-948DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6TN Slide DIP Switch - A6TN-3104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1571983-3 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers