CTS Corporation DIP Switches 204-2STR

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-204-2STR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-204-2STR-ND
DIP Switches 119-204-2STR-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
DIP Switches - 119-204-2STRDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.05A 24V

SWITCH SLIDE DIP SPST 0.05A 24V

Buy Now Datasheet
DIP Switches - 119-204-2STRCT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-204-2STRCT-ND
DIP Switches 119-204-2STRCT-ND
SWITCH SLIDE DIP SPST 0.05A 24V

SWITCH SLIDE DIP SPST 0.05A 24V

Buy Now Datasheet
DIP Switches - 204-2STR - 905863-204-2STR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 204-2STR
905863-204-2STR
DIP Switches - 204-2STR 905863-204-2STR
Manufacturer: CTS Electrocomponents Win Source Part Number: 905863-204-2STR Series: 204 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204002STR, 2042STR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905863-204-2STR
Series: 204
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 204002STR, 2042STR

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
204-2STR
Switches - DIP Switches 204-2STR
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 119-204-2STR-ND 905863-204-2STR 204-2STR
Product Name DIP Switches DIP Switches - 204-2STR Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
DIP Switches - A6E-2104-N - 721983-A6E-2104-N - Win Source Electronics
Specs
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.0250 amps
View Details
4 suppliers
DIP Switch - 1-2319764-0 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details