SWITCH DIP SLIDE SPST 50MA 24V
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 119-204-2SRTR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Surface Mount Technology |