Dip Switch DPST 3 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
SWITCH SLIDE DIP DPST 50MA 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 204-213STR-ND | 204-213STR |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | |
| Max Current Rating | 0.0500 amps |