CTS Corporation DIP Switches 204-121

Description
Dip Switch SPDT 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 204-121-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
204-121-ND
DIP Switches 204-121-ND
Dip Switch SPDT 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPDT 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
204-121
Switches - DIP Switches 204-121
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
204-121
DIP Switches / SIP Switches 204-121
DIP Switches / SIP Switches SPDT 1 Position Ship at Off Pos.

DIP Switches / SIP Switches SPDT 1 Position Ship at Off Pos.

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 204-121-ND 204-121 204-121
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
DIP Switch - 2319764-3 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6S-H Slide DIP Switch - A6S-1101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 3.48 x 6.2 mm
Terminal Type Other Terminal Type
View Details