CTS Corporation DIP Switches 194-3MS

Description
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 194-3MS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
194-3MS-ND
DIP Switches 194-3MS-ND
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
194-3MS
Switches - DIP Switches 194-3MS
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
194-3MS
DIP Switches/SIP Switches 194-3MS
DIP Switches/SIP Switches 3 switch sections SPST

DIP Switches/SIP Switches 3 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 194-3MS-ND 194-3MS 194-3MS
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-0104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details