CTS Corporation DIP Switches 193-10MS

Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 193-10MS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
193-10MS-ND
DIP Switches 193-10MS-ND
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
193-10MS
Switches - DIP Switches 193-10MS
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
193-10MS
DIP Switches / SIP Switches 193-10MS
DIP Switches / SIP Switches 10 switch sections SPST

DIP Switches / SIP Switches 10 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 193-10MS-ND 193-10MS 193-10MS
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 334959 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1825057-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers