Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
CTS CORPORATION
09TR07AA104CP -- TRIMMER POTENTIOMETERS
CTS Corporation
Trimmer Potentiometers
09TR07AA104CP
Description
TRIMMER 100K OHM 0.15W PC PIN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TRIMMER 100K OHM 0.15W PC PIN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
119-09TR07AA104CP-ND
Trimmer Potentiometers
119-09TR07AA104CP-ND
TRIMMER 100K OHM 0.15W PC PIN
TRIMMER 100K OHM 0.15W PC PIN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
119-09TR07AA104CP-ND
Product Name
Trimmer Potentiometers
Technology / Construction
Carbon Composition
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Roll Cladded Current Sensing Resistor
WAT (2512)
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2.00E-4 to 7.50E-4 ohms
Tolerance
1 to 5 +/- %
View Details
Allen-Bradley / Rockwell Automation
Potentiometer
800T-U24
Specs
Resistance Range
5000 ohms
Operating DC Voltage
6 volts
Operating AC Voltage
300 volts
View Details
Placid Industries
FM-4-2 Follower Arm Potentiometer
FM-4-2
Specs
Resistance Range
500 ohms
View Details
TE Connectivity
Rotary Potentiometers
04-0989-0264
Specs
Operating Temperature
-40 to 90 C (-40 to 194 F)
Standards and Certifications
RoHS; Not Yet Reviewed for EU ELV
View Details